IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62LV256AL-45ULI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921719-IS62LV256AL-4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45 ns 28-SOP
Package: 28-SOIC (0.330", 8.38mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS62LV256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62LV256AL-45ULI-TR | 921719-IS62LV256AL-45ULI-TR | 706-IS62LV256AL-45ULI-TR-ND | IS62LV256AL-45ULI-TR | IS62LV256AL-45ULI-TR | IS62LV256AL-45ULI-TR |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62LV256AL-45ULI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Number of Words | 32 k |