IC SRAM 256KBIT PAR 28TSOP I Product overview: IS62LV256AL-45TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62LV256AL-45TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017879-IS62LV256AL-4
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-TSOP I
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PAR 28TSOP I
SRAM, 256KBIT, 45NS, TSOP-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TSOP; No. of Pins:28Pins; Access Time:45ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62LV256AL-45TLI | 017879-IS62LV256AL-45TLI | 706-1044-ND | IS62LV256AL-45TLI | IS62LV256AL-45TLI | IS62LV256AL-45TLI | 43M5425 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62LV256AL-45TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 256Kbit, 45Ns, Tsop-28; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Number of Words | 32 k |