SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PAR 28TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62LV256AL-20TLI-TR-ND | IS62LV256AL-20TLI-TR | IS62LV256AL-20TLI-TR | IS62LV256AL-20TLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |