Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 136658-IS62C5128BL-4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 32SOP Product overview: IS62C5128BL-45QLI-TR
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 136658-IS62C5128BL-45QLI-TR | 774-IS62C5128BL-45QLI-TR | IS62C5128BL-45QLI-TR | IS62C5128BL-45QLI-TR | IS62C5128BL-45QLI-TR |
| Product Name | Memory - SRAM - IS62C5128BL-45QLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 32-SOP | SOIC; 32-SOIC (0.445\", 11.30mm Width) | |||
| Supply Voltage | 4.5 V ~ 5.5 V | -4.5V; 4.5 | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) |