SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62C256AL-25ULI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C256AL-25ULI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875496-IS62C256AL-25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25 ns 28-SOP
Package: 28-SOIC (0.330", 8.38mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS62C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62C256AL-25ULI-ND | 774-IS62C256AL-25ULI | 875496-IS62C256AL-25ULI | IS62C256AL-25ULI | IS62C256AL-25ULI | IS62C256AL-25ULI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62C256AL-25ULI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "28-SOIC (0.330"", 8.38mm Width)" | SOP; 28-SOP | SOIC; 28-SOIC (0.330\", 8.38mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 25 ns | 25 ns | 25 ns |