Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777227-IS62C256AL-25
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.330", 8.38mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Family Name: IS62C256AL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Alternative Parts (Cross-Reference): CS18LV02565ACR55; LY62256SL-55SLT; LY62256SL-70LL; LY62256SL-70LLIT;
Introduction Date: June 02, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62C256AL-25ULI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C256AL-25ULI
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777227-IS62C256AL-25ULI-TR | 774-IS62C256AL-25ULI-TR | IS62C256AL-25ULI-TR-ND | IS62C256AL-25ULI-TR | IS62C256AL-25ULI-TR | IS62C256AL-25ULI-TR |
| Product Name | Memory - SRAM - IS62C256AL-25ULI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Cycle Time | 25 ns | 25 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "28-SOIC (0.330"", 8.38mm Width)" | SOIC; 28-SOIC (0.330\", 8.38mm Width) |