IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62C256-70UI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C256-70UI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189279-IS62C256-70U
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 70NS, CMOS, SOP-28, IND TEMP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62C256-70UI | IS62C256-70UI-ND | 1189279-IS62C256-70UI | IS62C256-70UI | IS62C256-70UI | IS62C256-70UI | 49433215 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62C256-70UI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory IC |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |