SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP
SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-SOP
IC SRAM 1MBIT PARALLEL 32SOP
IC SRAM 1MBIT PARALLEL 32SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62C1024AL-35QI-TR-ND | IS62C1024AL-35QI-TR | IS62C1024AL-35QI-TR | IS62C1024AL-35QI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; 32-SOIC (0.445\", 11.30mm Width) |