IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS61WV6416EEBLL-10BL
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017876-IS61WV6416EEB
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV6416EEBLL-10BLI | 706-1394-ND | 017876-IS61WV6416EEBLL-10BLI | IS61WV6416EEBLL-10BLI | IS61WV6416EEBLL-10BLI | IS61WV6416EEBLL-10BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV6416EEBLL-10BLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 64 k |