Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61WV6416DBLL-8TLI

Description
SRAM Product overview: IS61WV6416DBLL-8TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61WV6416DBLL-8 TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Product overview: IS61WV6416DBLL-8TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61WV6416DBLL-8 TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 500-IS61WV6416DBLL-8TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
500-IS61WV6416DBLL-8TLI
Memory IC and Storage Component 500-IS61WV6416DBLL-8TLI
SRAM Product overview: IS61WV6416DBLL-8TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61WV6416DBLL-8 TLI can be used for catalog matching and distributor lookup.

SRAM Product overview: IS61WV6416DBLL-8TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61WV6416DBLL-8TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - IS61WV6416DBLL-8TLI - 1161481-IS61WV6416DBLL-8TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS61WV6416DBLL-8TLI
1161481-IS61WV6416DBLL-8TLI
Memory - RAM - IS61WV6416DBLL-8TLI 1161481-IS61WV6416DBLL-8TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161481-IS61WV6416DB LL-8TLI Number of Ports: 1 Access Time: 8 ns Density: 1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320040, 8542320040 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.4 V Max Operating Temperature: 85 °C Nominal Supply Current: 70 mA Address Bus Width: 16 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161481-IS61WV6416DBLL-8TLI
Number of Ports: 1
Access Time: 8 ns
Density: 1 Mb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: RAM
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320040, 8542320040
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 70 mA
Address Bus Width: 16 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-IS61WV6416DBLL-8TLI 1161481-IS61WV6416DBLL-8TLI
Product Name Memory IC and Storage Component Memory - RAM - IS61WV6416DBLL-8TLI
Memory Category SRAM Chip SRAM Chip
Access Time 8 ns 8 ns
Package Type TSOP; TSOP-II-44 SOP; TSOP
Supply Voltage 2.4 V 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CG7423AF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
4 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers