Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875492-IS61WV6416DBL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS61WV6416
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS61WV6416DBLL-10BLI
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 48-TFBGA (6x8)
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875492-IS61WV6416DBLL-10BLI | 774-IS61WV6416DBLL-10BLI | IS61WV6416DBLL-10BLI-ND | IS61WV6416DBLL-10BLI | IS61WV6416DBLL-10BLI | IS61WV6416DBLL-10BLI | IS61WV6416DBLL-10BLI |
| Product Name | Memory - SRAM - IS61WV6416DBLL-10BLI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6x8) | 48-TFBGA | BGA; 48-TFBGA | BGA | 48-TFBGA | ||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |