SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48MINIBGA
IC SRAM 1MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 48-TFBGA (6x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV6416DBLL-10BLI-TR-ND | IS61WV6416DBLL-10BLI-TR | IS61WV6416DBLL-10BLI-TR | IS61WV6416DBLL-10BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA |