SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS61WV6416BLL-12BLI-
Win Source Part Number: 980937-IS61WV6416BLL
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61WV6416
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV6416BLL-12BLI-TR-ND | 774-IS61WV6416BLL-12BLI-TR | 980937-IS61WV6416BLL-12BLI-TR | IS61WV6416BLL-12BLI-TR | IS61WV6416BLL-12BLI-TR | IS61WV6416BLL-12BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | ||||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 2.97 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |