Integrated Silicon Solution, Inc. Memory IS61WV5128EDBLL-10KLI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV5128EDBLL-10KLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ

Buy Now Datasheet
Memory - SRAM - IS61WV5128EDBLL-10KLI - 1189267-IS61WV5128EDBLL-10KLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV5128EDBLL-10KLI
1189267-IS61WV5128EDBLL-10KLI
Memory - SRAM - IS61WV5128EDBLL-10KLI 1189267-IS61WV5128EDBLL-10KLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189267-IS61WV5128ED BLL-10KLI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 19 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189267-IS61WV5128EDBLL-10KLI
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 36-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 36-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS61WV5128EDBLL-10KLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV5128EDBLL-10KLI
Memory IC and Storage Component 774-IS61WV5128EDBLL-10KLI
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IS61WV5128EDBLL-10KL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128EDBLL- 10KLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IS61WV5128EDBLL-10KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128EDBLL-10KLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ

Buy Now Datasheet
4Mb,high-Speed/low Power,async With Ecc,512K X 8,10Ns/2.4V-3.6V,36 Pin Soj (400Mil), Rohs Integrated Silicon Solution (Issi) - 18W6952 - Newark, An Avnet Company
Chicago, IL, United States
4Mb,high-Speed/low Power,async With Ecc,512K X 8,10Ns/2.4V-3.6V,36 Pin Soj (400Mil), Rohs Integrated Silicon Solution (Issi)
18W6952
4Mb,high-Speed/low Power,async With Ecc,512K X 8,10Ns/2.4V-3.6V,36 Pin Soj (400Mil), Rohs Integrated Silicon Solution (Issi) 18W6952
4Mb,High-Speed/Low Power,Async with ECC,512K x 8,10ns/2.4V-3.6V,36 Pin SOJ (400mil), RoHS

4Mb,High-Speed/Low Power,Async with ECC,512K x 8,10ns/2.4V-3.6V,36 Pin SOJ (400mil), RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61WV5128EDBLL-10KLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV5128EDBLL-10KLI
Integrated Circuits (ICs) - Memory - Memory IS61WV5128EDBLL-10KLI
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV5128EDBLL-10KLI-ND 1189267-IS61WV5128EDBLL-10KLI 774-IS61WV5128EDBLL-10KLI IS61WV5128EDBLL-10KLI 18W6952 IS61WV5128EDBLL-10KLI IS61WV5128EDBLL-10KLI
Product Name Memory Memory - SRAM - IS61WV5128EDBLL-10KLI Memory IC and Storage Component Memory 4Mb,high-Speed/low Power,async With Ecc,512K X 8,10Ns/2.4V-3.6V,36 Pin Soj (400Mil), Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 512 kbits 4000 kbits
Package Type "36-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube 36-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers