Integrated Silicon Solution, Inc. Memory IS61WV5128EDBLL-10BLI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1504-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371383-IS61WV5128EDBLL-10BLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371383-IS61WV5128EDBLL-10BLI
Integrated Circuits (ICs) - Memory - Memory 1371383-IS61WV5128EDBLL-10BLI
Win Source Part Number: 1371383-IS61WV5128ED BLL-10BLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 36-TFBGA Supplier Device Package: 36-TFBGA (6x8) Base Product Number: IS61WV5128 Technology: SRAM - Asynchronous Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 2.4V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 10ns Access Time: 10 ns

Win Source Part Number: 1371383-IS61WV5128EDBLL-10BLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 36-TFBGA
Supplier Device Package: 36-TFBGA (6x8)
Base Product Number: IS61WV5128
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV5128EDBLL-10BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV5128EDBLL-10BLI
Memory IC and Storage Component 774-IS61WV5128EDBLL-10BLI
IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS61WV5128EDBLL-10BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128EDBLL- 10BLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS61WV5128EDBLL-10BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128EDBLL-10BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV5128EDBLL-10BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV5128EDBLL-10BLI
Integrated Circuits (ICs) - Memory - Memory IS61WV5128EDBLL-10BLI
IC SRAM 4MBIT PARALLEL 36TFBGA

IC SRAM 4MBIT PARALLEL 36TFBGA

Supplier's Site
IC SRAM 4MBIT PARALLEL 36TFBGA

IC SRAM 4MBIT PARALLEL 36TFBGA

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-TFBGA (6x8)

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 36TFBGA

IC SRAM 4MBIT PARALLEL 36TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1504-ND 1371383-IS61WV5128EDBLL-10BLI 774-IS61WV5128EDBLL-10BLI IS61WV5128EDBLL-10BLI IS61WV5128EDBLL-10BLI IS61WV5128EDBLL-10BLI IS61WV5128EDBLL-10BLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 36-TFBGA 36-TFBGA BGA; 36-TFBGA
Supply Voltage 2.4V ~ 3.6V 2.4V ~ 3.6V -3.3V; 2.4 Surface Mount 2.4V ~ 3.6V 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3446-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V256SA20YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers