IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS61WV5128BLL-10BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128BLL-10
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017874-IS61WV5128BLL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Family Name: IS61WV5128BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-miniBGA (8x10)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62148DV30LL-70BVIT
Introduction Date: May 07, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA
IC SRAM 4MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV5128BLL-10BLI | 017874-IS61WV5128BLL-10BLI | 706-1063-ND | IS61WV5128BLL-10BLI | IS61WV5128BLL-10BLI | IS61WV5128BLL-10BLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV5128BLL-10BLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 512 k |