The IS61WV5128BLL-10BI is a high-speed, low-power CMOS static RAM with a capacity of 512K x 8 bits. It features an access time of 10 ns and operates from a single power supply voltage range of 2.4V to 3.6V. The device is designed for fully static operation, requiring no clock or refresh cycles, which simplifies integration into various applications. Typical active power consumption is 85 mW, while standby power is 7 mW, making it suitable for power-sensitive designs. This memory chip is available in a 36-ball mini BGA package, measuring 6mm x 8mm, and is rated for industrial temperature ranges from -40°C to +85°C. The IS61WV5128BLL-10BI also supports three-state outputs and is offered in lead-free options, aligning with environmental standards. Its combination of speed, low power consumption, and robust temperature support makes it a viable choice for engineers looking for reliable memory solutions in demanding applications.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-TFBGA (6x8)
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA
IC SRAM 4MBIT PARALLEL 36TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV5128BLL-10BI-ND | IS61WV5128BLL-10BI | IS61WV5128BLL-10BI | IS61WV5128BLL-10BI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 36-TFBGA | BGA; 36-TFBGA | BGA |