Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 62810-IS61WV51232BLL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-FBGA (8x13)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 16Mb (512K x 32) Parallel 10ns 90-TFBGA (8x13)
IC SRAM 16MBIT PARALLEL 90TFBGA Product overview: IS61WV51232BLL-10BLI
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 90-TFBGA (8x13)
IC SRAM 16MBIT PARALLEL 90TFBGA
IC SRAM 16MBIT PARALLEL 90TFBGA
IC SRAM 16MBIT PARALLEL 90TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 62810-IS61WV51232BLL-10BLI | IS61WV51232BLL-10BLI-ND | 774-IS61WV51232BLL-10BLI | IS61WV51232BLL-10BLI | IS61WV51232BLL-10BLI | IS61WV51232BLL-10BLI | IS61WV51232BLL-10BLI |
| Product Name | Memory - SRAM - IS61WV51232BLL-10BLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 90-FBGA (8x13) | 90-TFBGA | BGA; 90-TFBGA | 90-TFBGA | |||
| Supply Voltage | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | -3.3V; 2.4 | 3.6V; 1.65V ~ 3.6V | Surface Mount | 1.65V ~ 3.6V |