Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 761866-IS61WV51232BL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 90-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 10ns
Family Name: IS61WV51232BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 90-FBGA (8x13)
Alternative Parts (Cross-Reference): CY7C1062DV33-10BGXI;
Introduction Date: July 26, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC SRAM 16MBIT PARALLEL 90TFBGA Product overview: IS61WV51232BLL-10BLI
SRAM - Asynchronous Memory IC 16Mb (512K x 32) Parallel 10ns 90-TFBGA (8x13)
IC SRAM 16MBIT PARALLEL 90TFBGA
IC SRAM 16MBIT PARALLEL 90TFBGA
IC SRAM 16MBIT PARALLEL 90TFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 90-TFBGA (8x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 761866-IS61WV51232BLL-10BLI-TR | 774-IS61WV51232BLL-10BLI-TR | IS61WV51232BLL-10BLI-TR-ND | IS61WV51232BLL-10BLI-TR | IS61WV51232BLL-10BLI-TR | IS61WV51232BLL-10BLI-TR | IS61WV51232BLL-10BLI-TR |
| Product Name | Memory - SRAM - IS61WV51232BLL-10BLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65 V ~ 3.6 V | -3.3V; 2.4 | 1.65V ~ 3.6V | Surface Mount | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V |