SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS61WV51216EDBLL-10T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 083331-IS61WV51216ED
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Family Name: IS61WV51216EDBLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI;
Introduction Date: May 31, 2012
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM, 8MBIT, 10NS, TSOP-II-44; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
SRAM, 8MBIT, 10NS, TSOP-II-44; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1503-ND | 774-IS61WV51216EDBLL-10TLI | 083331-IS61WV51216EDBLL-10TLI | IS61WV51216EDBLL-10TLI | IS61WV51216EDBLL-10TLI | IS61WV51216EDBLL-10TLI | IS61WV51216EDBLL-10TLI | 29X5489 |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61WV51216EDBLL-10TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP2 (10.2x18.4) | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | TSOP-II | |||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4 V ~ 3.6 V | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | Surface Mount |