Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777224-IS61WV51216ED
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Family Name: IS61WV51216EDBLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): AS6C8016-55BIN; CY7C1051DV33-10BAXIT
Introduction Date: May 31, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)
IC SRAM 8MBIT PARALLEL 48TFBGA Product overview: IS61WV51216EDBLL-10B
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777224-IS61WV51216EDBLL-10BLI | 706-1502-ND | 774-IS61WV51216EDBLL-10BLI | IS61WV51216EDBLL-10BLI | IS61WV51216EDBLL-10BLI | IS61WV51216EDBLL-10BLI | IS61WV51216EDBLL-10BLI |
| Product Name | Memory - SRAM - IS61WV51216EDBLL-10BLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.4 V ~ 3.6 V | 2.4V ~ 3.6V | -3.3V; 2.4 | Surface Mount | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V |