Integrated Silicon Solution, Inc. Memory - SRAM - IS61WV51216EDBLL-10BLI-TR IS61WV51216EDBLL-10BLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144714-IS61WV51216ED BLL-10BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144714-IS61WV51216ED BLL-10BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61WV51216EDBLL-10BLI-TR - 144714-IS61WV51216EDBLL-10BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV51216EDBLL-10BLI-TR
144714-IS61WV51216EDBLL-10BLI-TR
Memory - SRAM - IS61WV51216EDBLL-10BLI-TR 144714-IS61WV51216EDBLL-10BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144714-IS61WV51216ED BLL-10BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 144714-IS61WV51216EDBLL-10BLI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV51216EDBLL-10BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV51216EDBLL-10BLI-TR
Memory IC and Storage Component 774-IS61WV51216EDBLL-10BLI-TR
IC SRAM 8MBIT PARALLEL 48TFBGA Product overview: IS61WV51216EDBLL-10B LI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV51216EDBLL -10BLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 48TFBGA Product overview: IS61WV51216EDBLL-10BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV51216EDBLL-10BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61WV51216EDBLL-10BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 48MINIBGA

IC SRAM 8MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV51216EDBLL-10BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV51216EDBLL-10BLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61WV51216EDBLL-10BLI-TR
IC SRAM 8MBIT PARALLEL 48TFBGA

IC SRAM 8MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 144714-IS61WV51216EDBLL-10BLI-TR 774-IS61WV51216EDBLL-10BLI-TR IS61WV51216EDBLL-10BLI-TR-ND IS61WV51216EDBLL-10BLI-TR IS61WV51216EDBLL-10BLI-TR IS61WV51216EDBLL-10BLI-TR
Product Name Memory - SRAM - IS61WV51216EDBLL-10BLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x8) 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.4 V ~ 3.6 V -3.3V; 2.4 2.4V ~ 3.6V Surface Mount 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers