IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS61WV51216BLL-10MLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 125058-IS61WV51216BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Family Name: IS61WV51216BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (9x11)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62157EV30LL-45BVI;
Introduction Date: May 17, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM, 8MBIT, 10NS, BGA-48; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:BGA; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV51216BLL-10MLI | 125058-IS61WV51216BLL-10MLI | 706-1295-ND | IS61WV51216BLL-10MLI | IS61WV51216BLL-10MLI | IS61WV51216BLL-10MLI | IS61WV51216BLL-10MLI | 65AC6035 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV51216BLL-10MLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 8Mbit, 10Ns, Bga-48; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 512 k |