Win Source Part Number: 1011489-IS61WV3216DB
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61WV3216
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-TSOP II
IC SRAM 512KBIT PAR 44TSOP II Product overview: IS61WV3216DBLL-10TLI
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1011489-IS61WV3216DBLL-10TLI | IS61WV3216DBLL-10TLI-ND | 774-IS61WV3216DBLL-10TLI | IS61WV3216DBLL-10TLI | IS61WV3216DBLL-10TLI | IS61WV3216DBLL-10TLI | IS61WV3216DBLL-10TLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.4V ~ 3.6V | 2.4V ~ 3.6V | -3.3V; 2.4 | Surface Mount | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V |