The IS61WV3216BLL-12TLI-
IC SRAM 512KBIT PAR 44TSOP II Product overview: IS61WV3216BLL-12TLI-
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777223-IS61WV3216BLL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 12ns
Family Name: IS61WV3216BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY7C1020CV33-15ZIT; CY7C1020CV33-12ZCT; CY7C1020V33-12ZCT; CY7C1020V33-10ZC;
Introduction Date: November 02, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-TSOP II
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV3216BLL-12TLI-TR | IS61WV3216BLL-12TLI-TR-ND | 777223-IS61WV3216BLL-12TLI-TR | IS61WV3216BLL-12TLI-TR | IS61WV3216BLL-12TLI-TR | IS61WV3216BLL-12TLI-TR | IS61WV3216BLL-12TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV3216BLL-12TLI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Number of Words | 32 k |