Integrated Silicon Solution, Inc. Memory IS61WV2568EDBLL-10TLI

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV2568EDBLL-10TLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV2568EDBLL-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV2568EDBLL-10TLI
Memory IC and Storage Component 774-IS61WV2568EDBLL-10TLI
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61WV2568EDBLL-10TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV2568EDBLL- 10TLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61WV2568EDBLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV2568EDBLL-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61WV2568EDBLL-10TLI - 1189264-IS61WV2568EDBLL-10TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV2568EDBLL-10TLI
1189264-IS61WV2568EDBLL-10TLI
Memory - SRAM - IS61WV2568EDBLL-10TLI 1189264-IS61WV2568EDBLL-10TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189264-IS61WV2568ED BLL-10TLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189264-IS61WV2568EDBLL-10TLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
2Mb,high-Speed,async With Ecc,256K X 8,10Ns,2.4V-3.6V, 44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi) - 77T0768 - Newark, An Avnet Company
Chicago, IL, United States
2Mb,high-Speed,async With Ecc,256K X 8,10Ns,2.4V-3.6V, 44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi)
77T0768
2Mb,high-Speed,async With Ecc,256K X 8,10Ns,2.4V-3.6V, 44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi) 77T0768
2Mb,High-Speed,Async with ECC,256K x 8,10ns,2.4V-3.6V, 44 Pin TSOP II, RoHS

2Mb,High-Speed,Async with ECC,256K x 8,10ns,2.4V-3.6V, 44 Pin TSOP II, RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61WV2568EDBLL-10TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV2568EDBLL-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV2568EDBLL-10TLI
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV2568EDBLL-10TLI-ND 774-IS61WV2568EDBLL-10TLI 1189264-IS61WV2568EDBLL-10TLI IS61WV2568EDBLL-10TLI IS61WV2568EDBLL-10TLI 77T0768 IS61WV2568EDBLL-10TLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61WV2568EDBLL-10TLI Memory Memory 2Mb,high-Speed,async With Ecc,256K X 8,10Ns,2.4V-3.6V, 44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.4V ~ 3.6V -3.3V; 2.4 2.4V ~ 3.6V 3.6V; 2.4V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - 448-CY14B101KA-ZS45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers