IC SRAM 2MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 36-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36TFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV2568EDBLL-10BLI-TR | IS61WV2568EDBLL-10BLI-TR | IS61WV2568EDBLL-10BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |