Integrated Silicon Solution, Inc. Low-Power 4Mb Memory IC and Storage Component IS61WV25616FBLL-10TLI

Description
4Mb,High-Speed/Low Power,Async,2 Product overview: IS61WV25616FBLL-10TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616FBLL- 10TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Mb,High-Speed/Low Power,Async,2 Product overview: IS61WV25616FBLL-10TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616FBLL- 10TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 4Mb Memory IC and Storage Component - 774-IS61WV25616FBLL-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 4Mb Memory IC and Storage Component
774-IS61WV25616FBLL-10TLI
Low-Power 4Mb Memory IC and Storage Component 774-IS61WV25616FBLL-10TLI
4Mb,High-Speed/Low Power,Async,2 Product overview: IS61WV25616FBLL-10TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616FBLL- 10TLI can be used for catalog matching and distributor lookup.

4Mb,High-Speed/Low Power,Async,2 Product overview: IS61WV25616FBLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616FBLL-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS61WV25616FBLL-10TLI-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 4MBIT PAR

IC SRAM 4MBIT PAR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV25616FBLL-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV25616FBLL-10TLI
4Mb,High-Speed/Low Power,Async,2

4Mb,High-Speed/Low Power,Async,2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-IS61WV25616FBLL-10TLI 706-IS61WV25616FBLL-10TLI-ND IS61WV25616FBLL-10TLI
Product Name Low-Power 4Mb Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Access Time 10 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Number of Words 256 k
Address Bus Width 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers