Category: IT infrastructure Memory
Win Source Part Number: 1455482-IS61WV25616E
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PAR
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
4Mb,High-Speed/Low Power,Async w
4Mb,High-Speed/Low Power,Async w
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455482-IS61WV25616EFBLL-10TLI | 706-IS61WV25616EFBLL-10TLI-ND | IS61WV25616EFBLL-10TLI | IS61WV25616EFBLL-10TLI | IS61WV25616EFBLL-10TLI |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) |