IC SRAM 4MBIT PAR
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (6x8)
4Mb,High-Speed/Low Power,Async w
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS61WV25616EFBLL-10BLI-TR-ND | IS61WV25616EFBLL-10BLI-TR | IS61WV25616EFBLL-10BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 256 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | Not Verified |