IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616EDBLL-8TL
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 8ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189262-IS61WV25616E
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 8ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 8ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
4Mb,High-Speed/Low Power,Async with ECC,256K x 16,8ns,3.3V,44 Pin TSOP II, RoHS
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 8 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV25616EDBLL-8TLI | IS61WV25616EDBLL-8TLI-ND | 1189262-IS61WV25616EDBLL-8TLI | 77T0764 | IS61WV25616EDBLL-8TLI | IS61WV25616EDBLL-8TLI | IS61WV25616EDBLL-8TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV25616EDBLL-8TLI | 4Mb,high-Speed/low Power,async With Ecc,256K X 16,8Ns,3.3V,44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Number of Words | 256 k |