IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616EDBLL-10T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048066-IS61WV25616E
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: IS61WV25616EDBLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): LY6225616ML-55LLI; LY6225616ML-55SLI; 71V416VL15PHG8; 71V416YS12PHI;
Introduction Date: January 06, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
SRAM, 4MBIT, 10NS, TSOP-II-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV25616EDBLL-10TLI | 1048066-IS61WV25616EDBLL-10TLI | 706-1146-ND | IS61WV25616EDBLL-10TLI | IS61WV25616EDBLL-10TLI | IS61WV25616EDBLL-10TLI | IS61WV25616EDBLL-10TLI | 65AC6034 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV25616EDBLL-10TLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 256 k |