SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 25ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616BLS-25TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777220-IS61WV25616BL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 25ns
Family Name: IS61WV25616BLS
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY62147EV30LL-45ZSXA
Introduction Date: July 20, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 25 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV25616BLS-25TLI-TR-ND | 774-IS61WV25616BLS-25TLI-TR | 777220-IS61WV25616BLS-25TLI-TR | IS61WV25616BLS-25TLI-TR | IS61WV25616BLS-25TLI-TR | IS61WV25616BLS-25TLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61WV25616BLS-25TLI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 256 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4 V ~ 3.6 V | 3.6V; 2.4V ~ 3.6V | 44-TSOP (0.400, 10.16mm Width) |