The IS61WV20488FBLL-10BL
Category: IT infrastructure Memory
Win Source Part Number: 1455525-IS61WV20488F
Manufacturer: ISSI, Integrated Silicon Solution Inc
16Mb,High-Speed,Asyn
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TFBGA (6x8)
16Mb,High-Speed,Asyn
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455525-IS61WV20488FBLL-10BLI | 706-IS61WV20488FBLL-10BLI-ND | IS61WV20488FBLL-10BLI | IS61WV20488FBLL-10BLI | IS61WV20488FBLL-10BLI |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM - Asynchronous | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA | BGA |