IC SRAM 16MBIT PAR 48MINIBGA Product overview: IS61WV20488BLL-10MLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017868-IS61WV20488BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Family Name: IS61WV20488BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (9x11)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): LY61L20508AGL-10I; CY62168EV30LL-45BVXI
Introduction Date: October 10, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV20488BLL-10MLI | 017868-IS61WV20488BLL-10MLI | 706-1293-ND | IS61WV20488BLL-10MLI | IS61WV20488BLL-10MLI | IS61WV20488BLL-10MLI | IS61WV20488BLL-10MLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV20488BLL-10MLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 2000 k |