SRAM - Asynchronous Memory IC 32Mb (2M x 16) Parallel 10ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 846016-IS61WV204816B
Features: Memory IC 10 ns
Package: Tray
Family Name: IS61WV204816
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: IS61WV204816BLL-10BL
IC SRAM 32MBIT PARALLEL 48TFBGA
IC SRAM 32MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 32Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 32MBIT PARALLEL 48TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1542-ND | 846016-IS61WV204816BLL-10BLI | 774-IS61WV204816BLL-10BLI | IS61WV204816BLL-10BLI | IS61WV204816BLL-10BLI | IS61WV204816BLL-10BLI | IS61WV204816BLL-10BLI |
| Product Name | Memory | Memory - SRAM - IS61WV204816BLL-10BLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA | BGA | |||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | -40degC ~ 85degC (TA) |