SRAM - Asynchronous Memory IC 32Mb (2M x 16) Parallel 10ns 48-TFBGA (6x8)
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: IS61WV204816BLL-10BL
IC SRAM 32MBIT PARALLEL 48TFBGA
IC SRAM 32MBIT PARALLEL 48TFBGA
IC SRAM 32MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 32Mbit Parallel 10 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV204816BLL-10BLI-TR-ND | 774-IS61WV204816BLL-10BLI-TR | IS61WV204816BLL-10BLI-TR | IS61WV204816BLL-10BLI-TR | IS61WV204816BLL-10BLI-TR | IS61WV204816BLL-10BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 48-TFBGA | 48-TFBGA | BGA | BGA; 48-TFBGA | ||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.4V ~ 3.6V |