IC SRAM 32MBIT PAR 48TSOPI
32Mb,High-Speed,Asyn
SRAM - Asynchronous Memory IC 32Mbit Parallel 12 ns 48-TSOP I
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS61WV204816ALL-12TLI-TR-ND | IS61WV204816ALL-12TLI-TR | IS61WV204816ALL-12TLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 2000 kbits | 32000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |