Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS61WV204816ALL-10BLI

Description
Win Source Part Number: 1203146-IS61WV204816 ALL-10BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 10 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61WV204816ALL10BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61WV204816
Request a Quote Datasheet
Description
Win Source Part Number: 1203146-IS61WV204816 ALL-10BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 10 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61WV204816ALL10BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61WV204816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1203146-IS61WV204816ALL-10BLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1203146-IS61WV204816ALL-10BLI
Integrated Circuits (ICs) - Memory 1203146-IS61WV204816ALL-10BLI
Win Source Part Number: 1203146-IS61WV204816 ALL-10BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 10 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61WV204816ALL10BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61WV204816

Win Source Part Number: 1203146-IS61WV204816ALL-10BLI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 10 ns
Voltage - Supply: 1.65V ~ 2.2V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61WV204816ALL10BLI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61WV204816

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV204816ALL-10BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV204816ALL-10BLI
Memory IC and Storage Component 774-IS61WV204816ALL-10BLI
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: IS61WV204816ALL-10BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV204816ALL- 10BLI can be used for catalog matching and distributor lookup.

IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: IS61WV204816ALL-10BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV204816ALL-10BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 32MBIT PARALLEL 48TFBGA

IC SRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC SRAM 32MBIT PAR 48MINIBGA

IC SRAM 32MBIT PAR 48MINIBGA

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 32Mbit Parallel 10 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 32Mbit Parallel 10 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV204816ALL-10BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV204816ALL-10BLI
Integrated Circuits (ICs) - Memory - Memory IS61WV204816ALL-10BLI
IC SRAM 32MBIT PARALLEL 48TFBGA

IC SRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1203146-IS61WV204816ALL-10BLI 774-IS61WV204816ALL-10BLI IS61WV204816ALL-10BLI IS61WV204816ALL-10BLI IS61WV204816ALL-10BLI IS61WV204816ALL-10BLI
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 2.2V 1.65 1.65V ~ 2.2V 1.65V ~ 2.2V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2556S100PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers