SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: IS61WV1288EEBLL-10TL
Win Source Part Number: 957259-IS61WV1288EEB
Series: *
Categories: Memory
IC SRAM 1MBIT PARALLEL 32TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1500-ND | 774-IS61WV1288EEBLL-10TLI | 957259-IS61WV1288EEBLL-10TLI | IS61WV1288EEBLL-10TLI | IS61WV1288EEBLL-10TLI | IS61WV1288EEBLL-10TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61WV1288EEBLL-10TLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "32-SOIC (0.400"", 10.16mm Width)" | SOIC; 32-SOIC (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 3.6V; 2.4V ~ 3.6V | Surface Mount |