SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-sTSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV1288EEBLL-10HLI-TR-ND | IS61WV1288EEBLL-10HLI-TR | IS61WV1288EEBLL-10HLI-TR | IS61WV1288EEBLL-10HLI-TR | IS61WV1288EEBLL-10HLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) | 32-TFSOP (0.465", 11.80mm Width) |