Win Source Part Number: 977613-IS61WV12816ED
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1498,IS61WV12816
Base Product Number: IS61WV12816
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61WV12816EDBLL-10T
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP II
TSOP-44-10.2mm SRAM ROHS
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
2Mb,High-Speed,Async
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 977613-IS61WV12816EDBLL-10TLI | 774-IS61WV12816EDBLL-10TLI | 706-1498-ND | IS61WV12816EDBLL-10TLI | IS61WV12816EDBLL-10TLI | IS61WV12816EDBLL-10TLI | IS61WV12816EDBLL-10TLI | 77T0762 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory >> SRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 2Mb,high-Speed,async With Ecc,128K X 16,10Ns,2.4V-3.6V, 44 Pin Tsop Ii, Rohs Integrated Silicon Solution (Issi) |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||||
| Cycle Time | 10 ns | 10 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | -40degC ~ 85degC (TA) |