The IS61WV102416FBLL-8BL
IC SRAM 16MBIT PAR
16Mb,High-Speed,Asyn
SRAM - Asynchronous Memory IC 16Mbit Parallel 8 ns 48-TFBGA (6x8)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS61WV102416FBLL-8BLI-TR-ND | IS61WV102416FBLL-8BLI-TR | IS61WV102416FBLL-8BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | 8 ns | BGA; 48-TFBGA |