IC SRAM 16MBIT PAR 54TSOP II Product overview: IS61WV102416FBLL-10T
SRAM - Dual Port, Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II
Win Source Part Number: 1356163-IS61WV102416
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tube
Product Status: Active
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Base Product Number: IS61WV102416
Technology: SRAM - Dual Port, Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 16Mbit
Memory Organization: 1M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns
SRAM - Dual Port, Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
IC SRAM 16MBIT PAR 54TSOP II
IC SRAM 16MBIT PAR 54TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV102416FBLL-10T2LI | IS61WV102416FBLL-10T2LI-ND | 1356163-IS61WV102416FBLL-10T2LI | IS61WV102416FBLL-10T2LI | IS61WV102416FBLL-10T2LI | IS61WV102416FBLL-10T2LI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |