SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48TFBGA
IC SRAM 16MBIT PARALLEL 48TFBGA
IC SRAM 16MBIT PARALLEL 48TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV102416FBLL-10BLI-TR-ND | IS61WV102416FBLL-10BLI-TR | IS61WV102416FBLL-10BLI-TR | IS61WV102416FBLL-10BLI-TR | IS61WV102416FBLL-10BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | 48-TFBGA |