IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416EDBLL-10
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I
Win Source Part Number: 957577-IS61WV102416E
Series: *
Categories: Memory
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV102416EDBLL-10TLI | IS61WV102416EDBLL-10TLI-ND | 957577-IS61WV102416EDBLL-10TLI | IS61WV102416EDBLL-10TLI | IS61WV102416EDBLL-10TLI | IS61WV102416EDBLL-10TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV102416EDBLL-10TLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |