Integrated Silicon Solution, Inc. Memory IS61WV102416EDBLL-10BLI-TR

Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV102416EDBLL-10BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48TFBGA

IC SRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV102416EDBLL-10BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV102416EDBLL-10BLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61WV102416EDBLL-10BLI-TR
IC SRAM 16MBIT PARALLEL 48TFBGA

IC SRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV102416EDBLL-10BLI-TR-ND IS61WV102416EDBLL-10BLI-TR IS61WV102416EDBLL-10BLI-TR IS61WV102416EDBLL-10BLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details