IC SRAM 16MBIT PARALLEL 48TFBGA Product overview: IS61WV102416DBLL-10B
Win Source Part Number: 1371384-IS61WV102416
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Base Product Number: IS61WV102416
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 16Mbit
Memory Organization: 1M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48TFBGA
SRAM, 16MBIT, 10NS, BGA-48; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:BGA; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 16MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV102416DBLL-10BLI | 1371384-IS61WV102416DBLL-10BLI | 706-1540-ND | IS61WV102416DBLL-10BLI | 65AC6030 | IS61WV102416DBLL-10BLI | IS61WV102416DBLL-10BLI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Sram, 16Mbit, 10Ns, Bga-48; Memory Size Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |