Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61WV102416BLL-10TLI-TR

Description
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416BLL-10TL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416BLL- 10TLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416BLL-10TL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416BLL- 10TLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61WV102416BLL-10TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV102416BLL-10TLI-TR
Memory IC and Storage Component 774-IS61WV102416BLL-10TLI-TR
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416BLL-10TL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416BLL- 10TLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416BLL-10TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416BLL-10TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61WV102416BLL-10TLI-TR - 875488-IS61WV102416BLL-10TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV102416BLL-10TLI-TR
875488-IS61WV102416BLL-10TLI-TR
Memory - SRAM - IS61WV102416BLL-10TLI-TR 875488-IS61WV102416BLL-10TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875488-IS61WV102416B LL-10TLI-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS61WV102416 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875488-IS61WV102416BLL-10TLI-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS61WV102416
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - 706-IS61WV102416BLL-10TLI-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Buy Now Datasheet
Memory - 706-IS61WV102416BLL-10TLI-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Buy Now Datasheet
Memory - 706-IS61WV102416BLL-10TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV102416BLL-10TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV102416BLL-10TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61WV102416BLL-10TLI-TR
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61WV102416BLL-10TLI-TR 875488-IS61WV102416BLL-10TLI-TR 706-IS61WV102416BLL-10TLI-TRCT-ND IS61WV102416BLL-10TLI-TR IS61WV102416BLL-10TLI-TR IS61WV102416BLL-10TLI-TR IS61WV102416BLL-10TLI-TR
Product Name Memory IC and Storage Component Memory - SRAM - IS61WV102416BLL-10TLI-TR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details