IC SRAM 16MBIT PAR 48MINIBGA Product overview: IS61WV102416BLL-10MI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1320903-IS61WV102416
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 220
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Supplier Device Package: 48-miniBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TFBGA
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1292,IS61WV10241
Base Product Number: IS61WV102416
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-miniBGA (9x11)
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV102416BLL-10MI | 1320903-IS61WV102416BLL-10MI | 706-1292-ND | IS61WV102416BLL-10MI | IS61WV102416BLL-10MI | IS61WV102416BLL-10MI | IS61WV102416BLL-10MI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |